Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX503G025CC2A

Description
CAP ALUM 50000UF 25V SCREW
Description
CAP ALUM 50000UF 25V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX503G025CC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX503G025CC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX503G025CC2A
CAP ALUM 50000UF 25V SCREW

CAP ALUM 50000UF 25V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 50000Uf, 25V, +75, -10%, Screw; Capacitance Vishay - 17M8419 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 50000Uf, 25V, +75, -10%, Screw; Capacitance Vishay
17M8419
Aluminum Electrolytic Capacitor 50000Uf, 25V, +75, -10%, Screw; Capacitance Vishay 17M8419
ALUMINUM ELECTROLYTIC CAPACITOR 50000UF, 25V, +75, -10%, SCREW; Capacitance:50000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 50000UF, 25V, +75, -10%, SCREW; Capacitance:50000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX503G025CC2A 17M8419
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 50000Uf, 25V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details