Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX352F450DJ2A

Description
CAP ALUM 3500UF 450V SCREW
Description
CAP ALUM 3500UF 450V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX352F450DJ2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX352F450DJ2A
Capacitors - Aluminum Electrolytic Capacitors 36DX352F450DJ2A
CAP ALUM 3500UF 450V SCREW

CAP ALUM 3500UF 450V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 3500Uf, 450V, +50%,-10%, Screw; Capacitance Vishay - 17M8409 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3500Uf, 450V, +50%,-10%, Screw; Capacitance Vishay
17M8409
Aluminum Electrolytic Capacitor 3500Uf, 450V, +50%,-10%, Screw; Capacitance Vishay 17M8409
ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 450V, +50%,-10%, SCREW; Capacitance:3500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 450V, +50%,-10%, SCREW; Capacitance:3500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX352F450DJ2A 17M8409
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 3500Uf, 450V, +50%,-10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details