Vishay Precision Group Aluminum Electrolytic Capacitors 36DX342F200CC2A

Description
3400µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
3400µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 36DX342F200CC2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
36DX342F200CC2A-ND
Aluminum Electrolytic Capacitors 36DX342F200CC2A-ND
3400µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

3400µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 36DX342F200CC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX342F200CC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX342F200CC2A
CAP ALUM 3400UF 200V SCREW

CAP ALUM 3400UF 200V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 3400Uf, 200V, +50%,-10%, Screw; Capacitance Vishay - 17M8407 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3400Uf, 200V, +50%,-10%, Screw; Capacitance Vishay
17M8407
Aluminum Electrolytic Capacitor 3400Uf, 200V, +50%,-10%, Screw; Capacitance Vishay 17M8407
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 200V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 200V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Al;3400uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case CC;200WVDC - 70079221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;3400uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case CC;200WVDC
70079221
Capacitor, Al;3400uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case CC;200WVDC 70079221
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 36DX342F200CC2A-ND 36DX342F200CC2A 17M8407 70079221
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 3400Uf, 200V, +50%,-10%, Screw; Capacitance Vishay Capacitor, Al;3400uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case CC;200WVDC
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Screw Terminal
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers