Vishay Precision Group Capacitor Alum Elec 2600Uf, 100V, +75, -10%, Screw; Capacitance Vishay 36DX262G100AC2A

Description
CAPACITOR ALUM ELEC 2600UF, 100V, +75, -10%, SCREW; Capacitance:2600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 2600UF, 100V, +75, -10%, SCREW; Capacitance:2600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 2600Uf, 100V, +75, -10%, Screw; Capacitance Vishay - 27F469 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2600Uf, 100V, +75, -10%, Screw; Capacitance Vishay
27F469
Capacitor Alum Elec 2600Uf, 100V, +75, -10%, Screw; Capacitance Vishay 27F469
CAPACITOR ALUM ELEC 2600UF, 100V, +75, -10%, SCREW; Capacitance:2600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2600UF, 100V, +75, -10%, SCREW; Capacitance:2600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 36DX262G100AC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX262G100AC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX262G100AC2A
CAP ALUM 2600UF 100V SCREW

CAP ALUM 2600UF 100V SCREW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 27F469 36DX262G100AC2A
Product Name Capacitor Alum Elec 2600Uf, 100V, +75, -10%, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Screw Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 2600 microF 2600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers