Vishay Precision Group Aluminum Electrolytic Capacitor 16000Uf, 50V, +75, -10%, Screw; Capacitance Vishay 36DX163G050BC2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 50V, +75, -10%, SCREW; Capacitance:16000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 50V, +75, -10%, SCREW; Capacitance:16000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 16000Uf, 50V, +75, -10%, Screw; Capacitance Vishay - 17M8394 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 16000Uf, 50V, +75, -10%, Screw; Capacitance Vishay
17M8394
Aluminum Electrolytic Capacitor 16000Uf, 50V, +75, -10%, Screw; Capacitance Vishay 17M8394
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 50V, +75, -10%, SCREW; Capacitance:16000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 50V, +75, -10%, SCREW; Capacitance:16000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Al;16000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case BC;50WVDC - 70079212 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;16000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case BC;50WVDC
70079212
Capacitor, Al;16000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case BC;50WVDC 70079212
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 36DX163G050BC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX163G050BC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX163G050BC2A
CAP ALUM 16000UF 50V SCREW

CAP ALUM 16000UF 50V SCREW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 17M8394 70079212 36DX163G050BC2A
Product Name Aluminum Electrolytic Capacitor 16000Uf, 50V, +75, -10%, Screw; Capacitance Vishay Capacitor, Al;16000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case BC;50WVDC Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Screw Screw Terminal Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 16000 microF 16000 microF 16000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers