Vishay Precision Group Cap, Alu Elec, 3600Uf, 40V, Screw; Capacitance Vishay 36D362G040AB2A

Description
CAP, ALU ELEC, 3600UF, 40V, SCREW; Capacitance:3600µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36D Series RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 3600UF, 40V, SCREW; Capacitance:3600µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36D Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 3600Uf, 40V, Screw; Capacitance Vishay - 66C7912 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 3600Uf, 40V, Screw; Capacitance Vishay
66C7912
Cap, Alu Elec, 3600Uf, 40V, Screw; Capacitance Vishay 66C7912
CAP, ALU ELEC, 3600UF, 40V, SCREW; Capacitance:3600µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36D Series RoHS Compliant: Yes

CAP, ALU ELEC, 3600UF, 40V, SCREW; Capacitance:3600µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 36D362G040AB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36D362G040AB2A
Capacitors - Aluminum Electrolytic Capacitors 36D362G040AB2A
CAP ALUM 3600UF 40V SCREW

CAP ALUM 3600UF 40V SCREW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 66C7912 36D362G040AB2A
Product Name Cap, Alu Elec, 3600Uf, 40V, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Screw Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 3600 microF 3600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details