Vishay Precision Group Capacitor Alum Elec, 0.1F, 15V, +75, -10%, Screw; Capacitance Vishay 36D104G015DE2A

Description
CAPACITOR ALUM ELEC, 0.1F, 15V, +75, -10%, SCREW; Capacitance:0.1F; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 0.1F, 15V, +75, -10%, SCREW; Capacitance:0.1F; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 0.1F, 15V, +75, -10%, Screw; Capacitance Vishay - 17M8430 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 0.1F, 15V, +75, -10%, Screw; Capacitance Vishay
17M8430
Capacitor Alum Elec, 0.1F, 15V, +75, -10%, Screw; Capacitance Vishay 17M8430
CAPACITOR ALUM ELEC, 0.1F, 15V, +75, -10%, SCREW; Capacitance:0.1F; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 0.1F, 15V, +75, -10%, SCREW; Capacitance:0.1F; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 36D104G015DE2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36D104G015DE2A
Capacitors - Aluminum Electrolytic Capacitors 36D104G015DE2A
CAP ALUM 100000UF 15V SCREW

CAP ALUM 100000UF 15V SCREW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 17M8430 36D104G015DE2A
Product Name Capacitor Alum Elec, 0.1F, 15V, +75, -10%, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Screw Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 100000 microF 100000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers