CAPACITOR, CERAMIC, Y5U, 0.01 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 30LVSS10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.01 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.01 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVSS10-R can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 855597-30LVSS10-R
Series: Cera-Mite 30LVS
Features: 10000 pF Ceramic Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
10000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 10000PF 400VAC Y5U RDL
CERAMIC CAPACITOR 0.01UF, 400V, Y5U, 20%, RADIAL; Capacitance:10000pF;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-30LVSS10-R | 855597-30LVSS10-R | 30LVSS10-R-ND | 30LVSS10-R | 65K2937 |
| Product Name | Through-Hole 0.01 uF Capacitor | Ceramic Capacitors - 30LVSS10-R | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.01Uf, 400V, Y5U, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |