Vishay Intertechnology, Inc. 600V 30A Diode and Rectifier 30ETH06PBF

Description
Diode Switching 600V 30A 2-Pin(2+Tab) TO-220AC Tube Product overview: 30ETH06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30ETH06PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 30A 2-Pin(2+Tab) TO-220AC Tube Product overview: 30ETH06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30ETH06PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 30A Diode and Rectifier - 280-30ETH06PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
280-30ETH06PBF
600V 30A Diode and Rectifier 280-30ETH06PBF
Diode Switching 600V 30A 2-Pin(2+Tab) TO-220AC Tube Product overview: 30ETH06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30ETH06PBF can be used for catalog matching and distributor lookup.

Diode Switching 600V 30A 2-Pin(2+Tab) TO-220AC Tube Product overview: 30ETH06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30ETH06PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 30ETH06PBF - 089883-30ETH06PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30ETH06PBF
089883-30ETH06PBF
Diodes, Rectifiers - Single - 30ETH06PBF 089883-30ETH06PBF
Manufacturer: Vishay Win Source Part Number: 089883-30ETH06PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 30A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 089883-30ETH06PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 30A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-30ETH06PBF 089883-30ETH06PBF
Product Name 600V 30A Diode and Rectifier Diodes, Rectifiers - Single - 30ETH06PBF
Package Rail/Tube
RoHS Compliant RoHS
IO 30 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data