Manufacturer: Vishay
Win Source Part Number: 9520-30EPH03PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 30A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 60μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Rectifier diode TO-247AC 300 V, 30EPH03PBF, Vishay Product overview: 30EPH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30EPH03PBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 9520-30EPH03PBF | 280-30EPH03PBF |
| Product Name | Diodes, Rectifiers - Single - 30EPH03PBF | 300 V Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.25 volts | |
| VR | 300 volts | |
| IR | 0.0600 mA | |
| trr | 55 ns |