Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D476M063CC2A

Description
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D476M063CC2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D476M063CC2A-ND
Aluminum Electrolytic Capacitors 30D476M063CC2A-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 120Hz 2000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
47Uf 63V 8X20.5 105 Axi Vishay - 66C7348 - Newark, An Avnet Company
Chicago, IL, United States
47Uf 63V 8X20.5 105 Axi Vishay
66C7348
47Uf 63V 8X20.5 105 Axi Vishay 66C7348
47uF 63V 8x20.5 105 Axi

47uF 63V 8x20.5 105 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 30D476M063CC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D476M063CC2A
Capacitors - Aluminum Electrolytic Capacitors 30D476M063CC2A
CAP ALUM 47UF 20% 63V AXIAL

CAP ALUM 47UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 30D476M063CC2A-ND 66C7348 30D476M063CC2A
Product Name Aluminum Electrolytic Capacitors 47Uf 63V 8X20.5 105 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details