Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D338M025LS2A

Description
3300µF 25V Aluminum Electrolytic Capacitors Axial, Can 108mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 25V Aluminum Electrolytic Capacitors Axial, Can 108mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D338M025LS2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D338M025LS2A-ND
Aluminum Electrolytic Capacitors 30D338M025LS2A-ND
3300µF 25V Aluminum Electrolytic Capacitors Axial, Can 108mOhm @ 120Hz 2000 Hrs @ 105°C

3300µF 25V Aluminum Electrolytic Capacitors Axial, Can 108mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D338M025LS2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D338M025LS2A
Capacitors - Aluminum Electrolytic Capacitors 30D338M025LS2A
CAP ALUM 3300UF 20% 25V AXIAL

CAP ALUM 3300UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 30D338M025LS2A-ND 30D338M025LS2A
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details