Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D228M035GK2A

Description
2200µF 35V Aluminum Electrolytic Capacitors Axial, Can 125mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 35V Aluminum Electrolytic Capacitors Axial, Can 125mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D228M035GK2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D228M035GK2A-ND
Aluminum Electrolytic Capacitors 30D228M035GK2A-ND
2200µF 35V Aluminum Electrolytic Capacitors Axial, Can 125mOhm @ 120Hz 2000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Axial, Can 125mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
2200Uf 35V 16X44.5 105 Axi Vishay - 66C7316 - Newark, An Avnet Company
Chicago, IL, United States
2200Uf 35V 16X44.5 105 Axi Vishay
66C7316
2200Uf 35V 16X44.5 105 Axi Vishay 66C7316
2200uF 35V 16x44.5 105 Axi

2200uF 35V 16x44.5 105 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 30D228M035GK2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D228M035GK2A
Capacitors - Aluminum Electrolytic Capacitors 30D228M035GK2A
CAP ALUM 2200UF 20% 35V AXIAL

CAP ALUM 2200UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 30D228M035GK2A-ND 66C7316 30D228M035GK2A
Product Name Aluminum Electrolytic Capacitors 2200Uf 35V 16X44.5 105 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details