CAP ALUM 220UF 20% 35V AXIAL Product overview: 30D227M035DB5A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D227M035DB5A can be used for catalog matching and distributor lookup.
220µF 35V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
CAP ALUM 220UF 20% 35V AXIAL
220uF 35V 9.5x17.5 105 Axi
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-30D227M035DB5A | 30D227M035DB5A-ND | 30D227M035DB5A | 66C7309 |
| Product Name | 220UF 35V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 220Uf 35V 9.5X17.5 105 Axi Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | |
| WVDC | 35 volts | 35 volts |