CAP ALUM 18UF 20% 35V AXIAL Product overview: 30D186M035BA2A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D186M035BA2A can be used for catalog matching and distributor lookup.
18µF 35V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
CAP ALUM 18UF 20% 35V AXIAL
18uF 35V 6.3x13 105 Axi
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-30D186M035BA2A | 30D186M035BA2A-ND | 30D186M035BA2A | 66C7289 |
| Product Name | 18UF 35V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 18Uf 35V 6.3X13 105 Axi Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 18 microF | 18 microF | 18 microF | |
| WVDC | 35 volts | 35 volts |