MOSFET, N CHANNEL, 60V, 2OHM, 300mA, TO-236, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; On Resistance Rds(on):2ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 28AC7864 |
| Product Name | Mosfet, N Channel, 60V, 2Ohm, 300Ma, To-236, Full Reel; Transistor Polarity Vishay |
| Polarity | N-Channel |