Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E9 2N7002E9

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036430-2N7002E9 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Weight: 1.437803 g Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Alternative Parts (Cross-Reference): 2N7002E92N7002 E9; 2N7002-E9; 2N7002/E9; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Drain to Source Resistance: 250 mΩ
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036430-2N7002E9 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Weight: 1.437803 g Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Alternative Parts (Cross-Reference): 2N7002E92N7002 E9; 2N7002-E9; 2N7002/E9; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Drain to Source Resistance: 250 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E9 - 1036430-2N7002E9 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E9
1036430-2N7002E9
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E9 1036430-2N7002E9
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036430-2N7002E9 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Weight: 1.437803 g Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23 Alternative Parts (Cross-Reference): 2N7002E92N7002 E9; 2N7002-E9; 2N7002/E9; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Drain to Source Resistance: 250 mΩ

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036430-2N7002E9
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Weight: 1.437803 g
Number of Channels: 1
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23
Alternative Parts (Cross-Reference): 2N7002E92N7002 E9; 2N7002-E9; 2N7002/E9;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Drain to Source Resistance: 250 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1036430-2N7002E9
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E9
Package Type SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers