Vishay Intertechnology, Inc. Bridge Rectifiers - 2KBP04M 2KBP04M

Description
Manufacturer: Vishay Win Source Part Number: 038876-2KBP04M Packaging: Tray Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.14A Current - Reverse Leakage @ Vr: 5μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 165°C (TJ) Case / Package: KBPM Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 038876-2KBP04M Packaging: Tray Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.14A Current - Reverse Leakage @ Vr: 5μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 165°C (TJ) Case / Package: KBPM Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2KBP04M - 038876-2KBP04M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2KBP04M
038876-2KBP04M
Bridge Rectifiers - 2KBP04M 038876-2KBP04M
Manufacturer: Vishay Win Source Part Number: 038876-2KBP04M Packaging: Tray Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.14A Current - Reverse Leakage @ Vr: 5μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 165°C (TJ) Case / Package: KBPM Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 038876-2KBP04M
Packaging: Tray
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.14A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 165°C (TJ)
Case / Package: KBPM
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 038876-2KBP04M
Product Name Bridge Rectifiers - 2KBP04M
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRW25S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
Low-leakage diode - BAS116,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details