Skyworks Solutions, Inc. Silicon PIN Diodes, Packaged and Bondable Chips APD0810-000

Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal. etic pa
Request a Quote Datasheet
Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal. etic pa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon PIN Diodes, Packaged and Bondable Chips - APD0810-000 - Skyworks Solutions, Inc.
Irvine, CA, United States
Silicon PIN Diodes, Packaged and Bondable Chips
APD0810-000
Silicon PIN Diodes, Packaged and Bondable Chips APD0810-000
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal. etic pa

Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics.
The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.

etic pa

Supplier's Site
RF Diodes - 863-1203-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1203-ND
RF Diodes 863-1203-ND
RF Diode PIN - Single 100V 200mA Die

RF Diode PIN - Single 100V 200mA Die

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - APD0810-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
APD0810-000
Discrete Semiconductor Products - Diodes - RF Diodes APD0810-000
RF DIODE PIN 100V DIE

RF DIODE PIN 100V DIE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category PIN Diodes RF Diodes RF Diodes
Product Number APD0810-000 863-1203-ND APD0810-000
Product Name Silicon PIN Diodes, Packaged and Bondable Chips RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN
Package Die Die
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - APD0810-000:YW - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN
VR 100 volts
Operating Frequency 100 to 30000 MHz
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4608-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
7 suppliers
RF Diodes - SMP1304-079LF - 1098569-SMP1304-079LF - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
5 suppliers