Vishay Precision Group Capacitor, 0.47Uf, 50V, Z5U, Radial; Capacitance Vishay 2C37Z5U474M050B

Description
CAPACITOR, 0.47UF, 50V, Z5U, RADIAL; Capacitance:0.47µF; Voltage(DC):50VDC; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:9.4mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CAPACITOR, 0.47UF, 50V, Z5U, RADIAL; Capacitance:0.47µF; Voltage(DC):50VDC; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:9.4mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 0.47Uf, 50V, Z5U, Radial; Capacitance Vishay - 29F023 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.47Uf, 50V, Z5U, Radial; Capacitance Vishay
29F023
Capacitor, 0.47Uf, 50V, Z5U, Radial; Capacitance Vishay 29F023
CAPACITOR, 0.47UF, 50V, Z5U, RADIAL; Capacitance:0.47µF; Voltage(DC):50VDC; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:9.4mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, 0.47UF, 50V, Z5U, RADIAL; Capacitance:0.47µF; Voltage(DC):50VDC; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:9.4mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29F023
Product Name Capacitor, 0.47Uf, 50V, Z5U, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details