0.68µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads
CAP TANT 0.68UF 20% 50V RADIAL
CAP TANT 0.68UF 20% 50V RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 299D684X0050AB1-ND | 299D684X0050AB1 | 299D684X0050AB1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |
| Capacitance Tolerance | 20 (+/- %) |