Vishay Precision Group Tantalum Capacitors 299D336X0035FB6

Description
33µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D336X0035FB6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D336X0035FB6-ND
Tantalum Capacitors 299D336X0035FB6-ND
33µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

33µF Conformal Coated Tantalum Capacitors 35V Radial - 3 Leads

Buy Now Datasheet
Capacitor Tant, 33Uf, 35V, Radial 20%; Capacitance Vishay - 08J0164 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 35V, Radial 20%; Capacitance Vishay
08J0164
Capacitor Tant, 33Uf, 35V, Radial 20%; Capacitance Vishay 08J0164
CAPACITOR TANT, 33UF, 35V, RADIAL 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 33UF, 35V, RADIAL 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitors - 299D336X0035FB6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D336X0035FB6
Tantalum Capacitors 299D336X0035FB6
CAP TANT 33UF 20% 35V RADIAL

CAP TANT 33UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 299D336X0035FB6-ND 08J0164 299D336X0035FB6
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 35V, Radial 20%; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814756 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details