33µF Conformal Coated Tantalum Capacitors 16V Radial - 3 Leads
Capacitor,33uF,16VDC
CAP TANT 33UF 20% 16V RADIAL
CAP TANT 33UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 299D336X0016DB1-ND | 49C7537 | 299D336X0016DB1 | 299D336X0016DB1 |
| Product Name | Tantalum Capacitors | Capacitor,33Uf,16Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) |