Vishay Intertechnology, Inc. Tantalum Capacitors 299D335X0050DB1

Description
3.3µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 299D335X0050DB1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
299D335X0050DB1-ND
Tantalum Capacitors 299D335X0050DB1-ND
3.3µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads

3.3µF Conformal Coated Tantalum Capacitors 50V Radial - 3 Leads

Buy Now Datasheet
Tantalum Capacitors - 299D335X0050DB1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
299D335X0050DB1
Tantalum Capacitors 299D335X0050DB1
CAP TANT 3.3UF 20% 50V RADIAL

CAP TANT 3.3UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 299D335X0050DB1-ND 299D335X0050DB1
Product Name Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers