Vishay Precision Group Tantalum Capacitors 298D227X0004P2T

Description
220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3Ohm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1894-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1894-1-ND
Tantalum Capacitors 718-1894-1-ND
220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3Ohm

220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1894-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1894-6-ND
Tantalum Capacitors 718-1894-6-ND
220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3Ohm

220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1894-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1894-2-ND
Tantalum Capacitors 718-1894-2-ND
220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3Ohm

220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 298D227X0004P2T - 906223-298D227X0004P2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D227X0004P2T
906223-298D227X0004P2T
Tantalum Capacitors - 298D227X0004P2T 906223-298D227X0004P2T
Manufacturer: Vishay Win Source Part Number: 906223-298D227X0004P 2T Series: MICROTAN®, 298D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 4 0805 (2012 Metric) 3Ohm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1894-6, 298D227X0004P2T-ND, 718-1894-1, 718-1894-2

Manufacturer: Vishay
Win Source Part Number: 906223-298D227X0004P2T
Series: MICROTAN®, 298D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 4 0805 (2012 Metric) 3Ohm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1894-6, 298D227X0004P2T-ND, 718-1894-1, 718-1894-2

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 4V Capacitor
59-298D227X0004P2T
SMD 220uF 4V Capacitor 59-298D227X0004P2T
220uF 4V Tantalum Capacitor, SMD, 20% Tol, 125C Product overview: 298D227X0004P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D227X0004P2T can be used for catalog matching and distributor lookup.

220uF 4V Tantalum Capacitor, SMD, 20% Tol, 125C Product overview: 298D227X0004P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D227X0004P2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Tant, 220Uf, 4V, Case P; Capacitance Vishay - 61M2227 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 220Uf, 4V, Case P; Capacitance Vishay
61M2227
Cap, Tant, 220Uf, 4V, Case P; Capacitance Vishay 61M2227
CAP, TANT, 220UF, 4V, CASE P; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:122mA; Product Width:1.5mm RoHS Compliant: Yes

CAP, TANT, 220UF, 4V, CASE P; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:122mA; Product Width:1.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 220Uf, 4V, Case P; Capacitance Vishay - 69AC4019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 220Uf, 4V, Case P; Capacitance Vishay
69AC4019
Cap, Tant, 220Uf, 4V, Case P; Capacitance Vishay 69AC4019
CAP, TANT, 220UF, 4V, CASE P; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:122mA; Product Width:1.5mm RoHS Compliant: Yes

CAP, TANT, 220UF, 4V, CASE P; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:122mA; Product Width:1.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D227X0004P2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D227X0004P2T
Capacitors - Tantalum Capacitors 298D227X0004P2T
CAP TANT 220UF 20% 4V 0805

CAP TANT 220UF 20% 4V 0805

Supplier's Site
Tantalum Capacitors - 298D227X0004P2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D227X0004P2T
Tantalum Capacitors 298D227X0004P2T
CAP TANT 220UF 20% 4V 0805

CAP TANT 220UF 20% 4V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1894-1-ND 718-1894-6-ND 906223-298D227X0004P2T 59-298D227X0004P2T 61M2227 298D227X0004P2T 298D227X0004P2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 298D227X0004P2T SMD 220uF 4V Capacitor Cap, Tant, 220Uf, 4V, Case P; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers