Vishay Intertechnology, Inc. 2.2UF 10V Capacitor 298D225X0010M2T

Description
CAP TANT 2.2UF 20% 10V 0603 Product overview: 298D225X0010M2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D225X0010M2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 2.2UF 20% 10V 0603 Product overview: 298D225X0010M2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D225X0010M2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 10V Capacitor
59-298D225X0010M2T
2.2UF 10V Capacitor 59-298D225X0010M2T
CAP TANT 2.2UF 20% 10V 0603 Product overview: 298D225X0010M2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D225X0010M2T can be used for catalog matching and distributor lookup.

CAP TANT 2.2UF 20% 10V 0603 Product overview: 298D225X0010M2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D225X0010M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-298D225X0010M2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-298D225X0010M2TCT-ND
Tantalum Capacitors 718-298D225X0010M2TCT-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-298D225X0010M2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-298D225X0010M2TTR-ND
Tantalum Capacitors 718-298D225X0010M2TTR-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-298D225X0010M2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-298D225X0010M2TDKR-ND
Tantalum Capacitors 718-298D225X0010M2TDKR-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 298D225X0010M2T - 1003746-298D225X0010M2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 298D225X0010M2T
1003746-298D225X0010M2T
Tantalum Capacitors - 298D225X0010M2T 1003746-298D225X0010M2T
Manufacturer: Vishay Win Source Part Number: 1003746-298D225X0010 M2T Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Capacitance: 2.2μF Tolerance: ±20% Manufacturer Size Code: M ESR: 10 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1003746-298D225X0010M2T
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Capacitance: 2.2μF
Tolerance: ±20%
Manufacturer Size Code: M
ESR: 10 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - 298D225X0010M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D225X0010M2T
Tantalum Capacitors 298D225X0010M2T
CAP TANT 2.2UF 20% 10V 0603

CAP TANT 2.2UF 20% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D225X0010M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D225X0010M2T
Capacitors - Tantalum Capacitors 298D225X0010M2T
CAP TANT 2.2UF 20% 10V 0603

CAP TANT 2.2UF 20% 10V 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-298D225X0010M2T 718-298D225X0010M2TCT-ND 718-298D225X0010M2TDKR-ND 1003746-298D225X0010M2T 298D225X0010M2T 298D225X0010M2T
Product Name 2.2UF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 298D225X0010M2T Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details