Vishay Intertechnology, Inc. Tantalum Capacitors 298D107X06R3P2T

Description
100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 2Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1607-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1607-2-ND
Tantalum Capacitors 718-1607-2-ND
100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 2Ohm

100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1607-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1607-6-ND
Tantalum Capacitors 718-1607-6-ND
100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 2Ohm

100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1607-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1607-1-ND
Tantalum Capacitors 718-1607-1-ND
100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 2Ohm

100µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V Capacitor
59-298D107X06R3P2T
SMD 100uF 6.3V Capacitor 59-298D107X06R3P2T
100uF 6.3V Tantalum Capacitor, 0805 SMD, Solid, General Purpose Product overview: 298D107X06R3P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D107X06R3P2T can be used for catalog matching and distributor lookup.

100uF 6.3V Tantalum Capacitor, 0805 SMD, Solid, General Purpose Product overview: 298D107X06R3P2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D107X06R3P2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Tantalum, 100Uf, 6.3V, 0906; Capacitance Vishay - 39X7464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 6.3V, 0906; Capacitance Vishay
39X7464
Capacitor, Tantalum, 100Uf, 6.3V, 0906; Capacitance Vishay 39X7464
CAPACITOR, TANTALUM, 100UF, 6.3V, 0906; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0906 [2415 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:150mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 6.3V, 0906; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0906 [2415 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 100Uf, 6.3V, 0906; Capacitance Vishay - 68AC1466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 6.3V, 0906; Capacitance Vishay
68AC1466
Capacitor, Tantalum, 100Uf, 6.3V, 0906; Capacitance Vishay 68AC1466
CAPACITOR, TANTALUM, 100UF, 6.3V, 0906; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0906 [2415 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:150mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 6.3V, 0906; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0906 [2415 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 298D107X06R3P2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D107X06R3P2T
Capacitors - Tantalum Capacitors 298D107X06R3P2T
CAP TANT 100UF 20% 6.3V 0805

CAP TANT 100UF 20% 6.3V 0805

Supplier's Site
Tantalum Capacitors - 298D107X06R3P2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
298D107X06R3P2T
Tantalum Capacitors 298D107X06R3P2T
CAP TANT 100UF 20% 6.3V 0805

CAP TANT 100UF 20% 6.3V 0805

Supplier's Site Datasheet
Tantalum Capacitors - 298D107X06R3P2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D107X06R3P2T
Tantalum Capacitors 298D107X06R3P2T
CAP TANT 100UF 20% 6.3V 0805

CAP TANT 100UF 20% 6.3V 0805

Supplier's Site Datasheet
SMD,2.4x1.45x1.2mm Tantalum Capacitors ROHS - 17930-298D107X06R3P2T - Utmel Electronic Limited
Hong Kong, China
SMD,2.4x1.45x1.2mm Tantalum Capacitors ROHS
17930-298D107X06R3P2T
SMD,2.4x1.45x1.2mm Tantalum Capacitors ROHS 17930-298D107X06R3P2T
SMD,2.4x1.45x1.2mm Tantalum Capacitors ROHS

SMD,2.4x1.45x1.2mm Tantalum Capacitors ROHS

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1607-2-ND 718-1607-6-ND 59-298D107X06R3P2T 39X7464 298D107X06R3P2T 298D107X06R3P2T 298D107X06R3P2T 17930-298D107X06R3P2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 6.3V Capacitor Capacitor, Tantalum, 100Uf, 6.3V, 0906; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD,2.4x1.45x1.2mm Tantalum Capacitors ROHS
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers