Vishay Intertechnology, Inc. SMD 1uF 16V Capacitor 298D105X9016M2T

Description
Tantalum Capacitor 1uF 16V 10% 0603 SMD 12R ESR 125C Product overview: 298D105X9016M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X9016M2T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Tantalum Capacitor 1uF 16V 10% 0603 SMD 12R ESR 125C Product overview: 298D105X9016M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X9016M2T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 1 µF, 16V tantalum capacitor (part number 69AC4013) is a solid chip capacitor designed for surface mount applications. It features a capacitance tolerance of ±10% and is housed in a Case M package, which corresponds to a 0603 footprint. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above certain temperatures. The maximum equivalent series resistance (ESR) is specified at 12 ohms, and it can handle a ripple current of up to 45 mA. This component is RoHS compliant and suitable for various electronic applications where reliability and compact size are essential.

Datasheet Summary
Powered by GS/AI

The Vishay 1 µF, 16V tantalum capacitor (part number 69AC4013) is a solid chip capacitor designed for surface mount applications. It features a capacitance tolerance of ±10% and is housed in a Case M package, which corresponds to a 0603 footprint. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above certain temperatures. The maximum equivalent series resistance (ESR) is specified at 12 ohms, and it can handle a ripple current of up to 45 mA. This component is RoHS compliant and suitable for various electronic applications where reliability and compact size are essential.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 16V Capacitor
59-298D105X9016M2T
SMD 1uF 16V Capacitor 59-298D105X9016M2T
Tantalum Capacitor 1uF 16V 10% 0603 SMD 12R ESR 125C Product overview: 298D105X9016M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X9016M2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 1uF 16V 10% 0603 SMD 12R ESR 125C Product overview: 298D105X9016M2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-298D105X9016M2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1018525-298D105X9016M2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1018525-298D105X9016M2T
Capacitors - Tantalum Capacitors 1018525-298D105X9016M2T
Win Source Part Number: 1018525-298D105X9016 M2T Category: Capacitors>Tantalum Capacitors Series: MICROTAN®, 298D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 12Ohm Manufacturer Size Code: M Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1158-2,718-1158- 1,718-1158-6

Win Source Part Number: 1018525-298D105X9016M2T
Category: Capacitors>Tantalum Capacitors
Series: MICROTAN®, 298D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 12Ohm
Manufacturer Size Code: M
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1158-2,718-1158-1,718-1158-6

Buy Now Datasheet
Tantalum Capacitors - 718-1158-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1158-6-ND
Tantalum Capacitors 718-1158-6-ND
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1158-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1158-2-ND
Tantalum Capacitors 718-1158-2-ND
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1158-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1158-1-ND
Tantalum Capacitors 718-1158-1-ND
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 298D105X9016M2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
298D105X9016M2T
Capacitors - Tantalum Capacitors 298D105X9016M2T
CAP TANT 1UF 10% 16V 0603

CAP TANT 1UF 10% 16V 0603

Supplier's Site
Cap, Tant, 1Uf, 16V, Case M; Capacitance Vishay - 69AC4012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 1Uf, 16V, Case M; Capacitance Vishay
69AC4012
Cap, Tant, 1Uf, 16V, Case M; Capacitance Vishay 69AC4012
CAP, TANT, 1UF, 16V, CASE M; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:45mA; Product Length:1.6mm RoHS Compliant: Yes

CAP, TANT, 1UF, 16V, CASE M; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:45mA; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 1Uf, 16V, Case M; Capacitance Vishay - 69AC4013 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 1Uf, 16V, Case M; Capacitance Vishay
69AC4013
Cap, Tant, 1Uf, 16V, Case M; Capacitance Vishay 69AC4013
CAP, TANT, 1UF, 16V, CASE M; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:45mA; Product Length:1.6mm RoHS Compliant: Yes

CAP, TANT, 1UF, 16V, CASE M; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:45mA; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 298D105X9016M2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
298D105X9016M2T
Tantalum Capacitors 298D105X9016M2T
CAP TANT 1UF 10% 16V 0603

CAP TANT 1UF 10% 16V 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-298D105X9016M2T 1018525-298D105X9016M2T 718-1158-6-ND 718-1158-2-ND 298D105X9016M2T 69AC4012 298D105X9016M2T
Product Name SMD 1uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, 1Uf, 16V, Case M; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details