Vishay Intertechnology, Inc. SMD 68uF 6.3V Capacitor 293D686X96R3C2TE3

Description
68uF 6.3V Tantalum Cap, 800mR ESR, 125°C, SMD, 6032 Product overview: 293D686X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X96R3C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uF 6.3V Tantalum Cap, 800mR ESR, 125°C, SMD, 6032 Product overview: 293D686X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X96R3C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 6.3V Capacitor
59-293D686X96R3C2TE3
SMD 68uF 6.3V Capacitor 59-293D686X96R3C2TE3
68uF 6.3V Tantalum Cap, 800mR ESR, 125°C, SMD, 6032 Product overview: 293D686X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X96R3C2TE3 can be used for catalog matching and distributor lookup.

68uF 6.3V Tantalum Cap, 800mR ESR, 125°C, SMD, 6032 Product overview: 293D686X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X96R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D686X96R3C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D686X96R3C2TE3TR-ND
Tantalum Capacitors 718-293D686X96R3C2TE3TR-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D686X96R3C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D686X96R3C2TE3CT-ND
Tantalum Capacitors 718-293D686X96R3C2TE3CT-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D686X96R3C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D686X96R3C2TE3DKR-ND
Tantalum Capacitors 718-293D686X96R3C2TE3DKR-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D686X96R3C2TE3 - 1003741-293D686X96R3C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D686X96R3C2TE3
1003741-293D686X96R3C2TE3
Tantalum Capacitors - 293D686X96R3C2TE3 1003741-293D686X96R3C2TE3
Manufacturer: Vishay Win Source Part Number: 1003741-293D686X96R3 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±10% Manufacturer Size Code: C ESR: 800 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Vishay
Win Source Part Number: 1003741-293D686X96R3C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 800 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D686X96R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D686X96R3C2TE3
Capacitors - Tantalum Capacitors 293D686X96R3C2TE3
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - 293D686X96R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D686X96R3C2TE3
Tantalum Capacitors 293D686X96R3C2TE3
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D686X96R3C2TE3 718-293D686X96R3C2TE3TR-ND 718-293D686X96R3C2TE3DKR-ND 1003741-293D686X96R3C2TE3 293D686X96R3C2TE3 293D686X96R3C2TE3
Product Name SMD 68uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D686X96R3C2TE3 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers