Vishay Intertechnology, Inc. Tantalum Capacitors 293D685X9050E2TE3

Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D685X9050E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9050E2TE3CT-ND
Tantalum Capacitors 718-293D685X9050E2TE3CT-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9050E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9050E2TE3TR-ND
Tantalum Capacitors 718-293D685X9050E2TE3TR-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9050E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9050E2TE3DKR-ND
Tantalum Capacitors 718-293D685X9050E2TE3DKR-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 50V Capacitor
59-293D685X9050E2TE3
SMD 6.8uF 50V Capacitor 59-293D685X9050E2TE3
Tantalum Capacitor 6.8uF 50V 10% 7343 SMD 900mR 125C Product overview: 293D685X9050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9050E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 6.8uF 50V 10% 7343 SMD 900mR 125C Product overview: 293D685X9050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9050E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D685X9050E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D685X9050E2TE3
Capacitors - Tantalum Capacitors 293D685X9050E2TE3
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 65K2910 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
65K2910
Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 65K2910
TANTALUM CAPACITOR, 6.8UF 50V 0.9 OHM 10%, 7343-43, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 50V 0.9 OHM 10%, 7343-43, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2339
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2339
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X9050E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X9050E2TE3
Tantalum Capacitors 293D685X9050E2TE3
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D685X9050E2TE3CT-ND 718-293D685X9050E2TE3DKR-ND 59-293D685X9050E2TE3 293D685X9050E2TE3 65K2910 08X2339 293D685X9050E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 50V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 6.8Uf 50V 0.9 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 6.8 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers