Vishay Intertechnology, Inc. Tantalum Capacitors 293D685X9010B2TE3

Description
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D685X9010B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9010B2TE3TR-ND
Tantalum Capacitors 718-293D685X9010B2TE3TR-ND
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.9Ohm

6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9010B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9010B2TE3CT-ND
Tantalum Capacitors 718-293D685X9010B2TE3CT-ND
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.9Ohm

6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D685X9010B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D685X9010B2TE3DKR-ND
Tantalum Capacitors 718-293D685X9010B2TE3DKR-ND
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.9Ohm

6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 10V Capacitor
59-293D685X9010B2TE3
SMD 6.8uF 10V Capacitor 59-293D685X9010B2TE3
Tantalum Capacitor 6.8uF 10V 10% 2.9R SMD 125C Product overview: 293D685X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9010B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 6.8uF 10V 10% 2.9R SMD 125C Product overview: 293D685X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D685X9010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf 10V 2.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay - 09K6768 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 10V 2.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay
09K6768
Tantalum Capacitor, 6.8Uf 10V 2.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay 09K6768
TANTALUM CAPACITOR, 6.8UF 10V 2.9 OHM 10%, 3528-21, FULL REEL; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 10V 2.9 OHM 10%, 3528-21, FULL REEL; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Uf, 10V, Tant, Case B Rohs Compliant Vishay - 70AH0275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 10V, Tant, Case B Rohs Compliant Vishay
70AH0275
Cap, 6.8Uf, 10V, Tant, Case B Rohs Compliant Vishay 70AH0275
CAP, 6.8UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 6.8UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 293D685X9010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X9010B2TE3
Tantalum Capacitors 293D685X9010B2TE3
CAP TANT 6.8UF 10% 10V 1411

CAP TANT 6.8UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D685X9010B2TE3TR-ND 718-293D685X9010B2TE3DKR-ND 59-293D685X9010B2TE3 09K6768 70AH0275 293D685X9010B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 10V Capacitor Tantalum Capacitor, 6.8Uf 10V 2.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay Cap, 6.8Uf, 10V, Tant, Case B Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers