Vishay Intertechnology, Inc. Tantalum Capacitors 293D685X0004B2TE3

Description
6.8µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.4Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D685X0004B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D685X0004B2TE3-ND
Tantalum Capacitors 293D685X0004B2TE3-ND
6.8µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.4Ohm

6.8µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D685X0004B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D685X0004B2TE3
Tantalum Capacitors 293D685X0004B2TE3
CAP TANT 6.8UF 20% 4V 1411

CAP TANT 6.8UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 293D685X0004B2TE3-ND 293D685X0004B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers