Vishay Precision Group Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 293D476X9010D2TE3.

Description
TANTALUM CAPACITOR, 47UF 10V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 47UF 10V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay - 26AC6877 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
26AC6877
Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 26AC6877
TANTALUM CAPACITOR, 47UF 10V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 10V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6877
Product Name Tantalum Capacitor, 47Uf 10V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details