Vishay Precision Group Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay 293D475X9016B2TE3.

Description
TANTALUM CAPACITOR, 4.7UF 16V 2.9 OHM 10%, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 4.7UF 16V 2.9 OHM 10%, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay - 28AC8403 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay
28AC8403
Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay 28AC8403
TANTALUM CAPACITOR, 4.7UF 16V 2.9 OHM 10%, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 16V 2.9 OHM 10%, 3528-21, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8403
Product Name Tantalum Capacitor, 4.7Uf 16V 2.9 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details