Vishay Precision Group Capacitance Vishay 293D474X9025A2TE3.

Description
Capacitance:0.47µF; Voltage(DC):25V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:12ohm; Manufacturer Size Code:A; Series Name:293D RoHS Compliant: Yes
Description
Capacitance:0.47µF; Voltage(DC):25V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:12ohm; Manufacturer Size Code:A; Series Name:293D RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC5489 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC5489
Capacitance Vishay 15AC5489
Capacitance:0.47µF; Voltage(DC):25V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:12ohm; Manufacturer Size Code:A; Series Name:293D RoHS Compliant: Yes

Capacitance:0.47µF; Voltage(DC):25V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:12ohm; Manufacturer Size Code:A; Series Name:293D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC5489
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers