0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 12Ohm
CAP TANT 0.47UF 20% 50V 1206
CAP TANT 0.47UF 20% 50V 1206
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293D474X0050A2TE3-ND | 293D474X0050A2TE3 | 293D474X0050A2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |