Vishay Intertechnology, Inc. SMD 33uF Capacitor 293D336X0016D2TE3

Description
Tantalum Capacitors - Solid SMD 33uF 16volts 20% D case Molded Product overview: 293D336X0016D2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0016D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Solid SMD 33uF 16volts 20% D case Molded Product overview: 293D336X0016D2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0016D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF Capacitor
59-293D336X0016D2TE3
SMD 33uF Capacitor 59-293D336X0016D2TE3
Tantalum Capacitors - Solid SMD 33uF 16volts 20% D case Molded Product overview: 293D336X0016D2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0016D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 33uF 16volts 20% D case Molded Product overview: 293D336X0016D2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0016D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D336X0016D2TE3 - 906205-293D336X0016D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D336X0016D2TE3
906205-293D336X0016D2TE3
Tantalum Capacitors - 293D336X0016D2TE3 906205-293D336X0016D2TE3
Manufacturer: Vishay Win Source Part Number: 906205-293D336X0016D 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 700mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D336X0016D2TE 3TR, 718-293D336X0016D2TE 3CT, 718-293D336X0016D2TE 3DKR, 293D336X0016D2TE3-ND

Manufacturer: Vishay
Win Source Part Number: 906205-293D336X0016D2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 33 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 700mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D336X0016D2TE3TR, 718-293D336X0016D2TE3CT, 718-293D336X0016D2TE3DKR, 293D336X0016D2TE3-ND

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X0016D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0016D2TE3CT-ND
Tantalum Capacitors 718-293D336X0016D2TE3CT-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X0016D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0016D2TE3TR-ND
Tantalum Capacitors 718-293D336X0016D2TE3TR-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X0016D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0016D2TE3DKR-ND
Tantalum Capacitors 718-293D336X0016D2TE3DKR-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay - 09K6402 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay
09K6402
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay 09K6402
TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.2, 7343-31, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.2, 7343-31, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D336X0016D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X0016D2TE3
Capacitors - Tantalum Capacitors 293D336X0016D2TE3
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - 293D336X0016D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X0016D2TE3
Tantalum Capacitors 293D336X0016D2TE3
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D336X0016D2TE3 906205-293D336X0016D2TE3 718-293D336X0016D2TE3CT-ND 718-293D336X0016D2TE3DKR-ND 09K6402 293D336X0016D2TE3 293D336X0016D2TE3
Product Name SMD 33uF Capacitor Tantalum Capacitors - 293D336X0016D2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details