Vishay Precision Group Tantalum Capacitors 293D336X0010C2TE3

Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D336X0010C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0010C2TE3DKR-ND
Tantalum Capacitors 718-293D336X0010C2TE3DKR-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X0010C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0010C2TE3TR-ND
Tantalum Capacitors 718-293D336X0010C2TE3TR-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X0010C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0010C2TE3CT-ND
Tantalum Capacitors 718-293D336X0010C2TE3CT-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V Capacitor
59-293D336X0010C2TE3
SMD 33uF 10V Capacitor 59-293D336X0010C2TE3
Tantalum Capacitor 33uF 10V 20% 1.4R SMD 125C Product overview: 293D336X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0010C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 10V 20% 1.4R SMD 125C Product overview: 293D336X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359764-293D336X0010C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359764-293D336X0010C2TE3
Capacitors - Tantalum Capacitors 1359764-293D336X0010C2TE3
Win Source Part Number: 1359764-293D336X0010 C2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.4Ohm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359764-293D336X0010C2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 1.4Ohm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Tantalum Capacitors - 293D336X0010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X0010C2TE3
Tantalum Capacitors 293D336X0010C2TE3
CAP TANT 33UF 20% 10V 2312

CAP TANT 33UF 20% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X0010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X0010C2TE3
Capacitors - Tantalum Capacitors 293D336X0010C2TE3
CAP TANT 33UF 20% 10V 2312

CAP TANT 33UF 20% 10V 2312

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D336X0010C2TE3
Capacitors >> Tantalum Capacitors 293D336X0010C2TE3
33uF 10V 1.4Ω ±20% 2312 Tantalum Capacitors ROHS

33uF 10V 1.4Ω ±20% 2312 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, 33Uf, 10V, Tant, Case C; Capacitance Vishay - 37AJ7786 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Tant, Case C; Capacitance Vishay
37AJ7786
Cap, 33Uf, 10V, Tant, Case C; Capacitance Vishay 37AJ7786
CAP, 33UF, 10V, TANT, CASE C; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:280mA; Product Length:6mmRoHS Compliant: Yes

CAP, 33UF, 10V, TANT, CASE C; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:280mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,33Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 09K6395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
09K6395
Capacitor,33Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 09K6395
Capacitor,33uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,33uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D336X0010C2TE3DKR-ND 718-293D336X0010C2TE3TR-ND 59-293D336X0010C2TE3 1359764-293D336X0010C2TE3 293D336X0010C2TE3 293D336X0010C2TE3 293D336X0010C2TE3 37AJ7786 09K6395
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Cap, 33Uf, 10V, Tant, Case C; Capacitance Vishay Capacitor,33Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-106SML016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers