Vishay Intertechnology, Inc. SMD 3.3uF 25V Capacitor 293D335X9025C2TE3

Description
3.3uF 25V Tantalum Capacitor, 6032, 10%, 2.3R ESR, 125C, SMD Product overview: 293D335X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9025C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3uF 25V Tantalum Capacitor, 6032, 10%, 2.3R ESR, 125C, SMD Product overview: 293D335X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9025C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 25V Capacitor
59-293D335X9025C2TE3
SMD 3.3uF 25V Capacitor 59-293D335X9025C2TE3
3.3uF 25V Tantalum Capacitor, 6032, 10%, 2.3R ESR, 125C, SMD Product overview: 293D335X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9025C2TE3 can be used for catalog matching and distributor lookup.

3.3uF 25V Tantalum Capacitor, 6032, 10%, 2.3R ESR, 125C, SMD Product overview: 293D335X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9025C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D335X9025C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9025C2TE3CT-ND
Tantalum Capacitors 718-293D335X9025C2TE3CT-ND
3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm

3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X9025C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9025C2TE3TR-ND
Tantalum Capacitors 718-293D335X9025C2TE3TR-ND
3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm

3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X9025C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X9025C2TE3DKR-ND
Tantalum Capacitors 718-293D335X9025C2TE3DKR-ND
3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm

3.3µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D335X9025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X9025C2TE3
Tantalum Capacitors 293D335X9025C2TE3
CAP TANT 3.3UF 10% 25V 2312

CAP TANT 3.3UF 10% 25V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf 25V 2.3 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 09K6369 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf 25V 2.3 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
09K6369
Tantalum Capacitor, 3.3Uf 25V 2.3 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 09K6369
TANTALUM CAPACITOR, 3.3UF 25V 2.3 OHM 10%, 6032-28, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF 25V 2.3 OHM 10%, 6032-28, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D335X9025C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D335X9025C2TE3
Capacitors - Tantalum Capacitors 293D335X9025C2TE3
CAP TANT 3.3UF 10% 25V 2312

CAP TANT 3.3UF 10% 25V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D335X9025C2TE3 718-293D335X9025C2TE3CT-ND 718-293D335X9025C2TE3DKR-ND 293D335X9025C2TE3 09K6369 293D335X9025C2TE3
Product Name SMD 3.3uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf 25V 2.3 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-3650-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details