Vishay Intertechnology, Inc. SMD 3.3uF 16V Capacitor 293D335X9016B2TE3

Description
Solid Tantalum Capacitor 3.3uF 16V 10% 3528 SMD 125C Product overview: 293D335X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Solid Tantalum Capacitor 3.3uF 16V 10% 3528 SMD 125C Product overview: 293D335X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1359861-293D335X9016B2TE3 is a molded tantalum capacitor from the TANTAMOUNT,Ñ¢ series, specifically designed for surface mount applications. It operates within a temperature range of -55 °C to +125 °C, with a rated voltage of 16 V and a capacitance of 3.3 µF. The capacitor features a tolerance of ±10% and an equivalent series resistance (ESR) of 3.5 Ohms. It is packaged in a standard EIA-535-BAAC case size B (3528 metric), measuring 0.138" L x 0.110" W (3.50mm x 2.80mm) and has a maximum height of 0.083" (2.11mm). The product is compliant with moisture sensitivity level 1, making it suitable for high-volume automatic pick and place assembly. This capacitor is ideal for general-purpose applications in industrial and telecom infrastructure settings.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1359861-293D335X9016B2TE3 is a molded tantalum capacitor from the TANTAMOUNT,Ñ¢ series, specifically designed for surface mount applications. It operates within a temperature range of -55 °C to +125 °C, with a rated voltage of 16 V and a capacitance of 3.3 µF. The capacitor features a tolerance of ±10% and an equivalent series resistance (ESR) of 3.5 Ohms. It is packaged in a standard EIA-535-BAAC case size B (3528 metric), measuring 0.138" L x 0.110" W (3.50mm x 2.80mm) and has a maximum height of 0.083" (2.11mm). The product is compliant with moisture sensitivity level 1, making it suitable for high-volume automatic pick and place assembly. This capacitor is ideal for general-purpose applications in industrial and telecom infrastructure settings.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 16V Capacitor
59-293D335X9016B2TE3
SMD 3.3uF 16V Capacitor 59-293D335X9016B2TE3
Solid Tantalum Capacitor 3.3uF 16V 10% 3528 SMD 125C Product overview: 293D335X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9016B2TE3 can be used for catalog matching and distributor lookup.

Solid Tantalum Capacitor 3.3uF 16V 10% 3528 SMD 125C Product overview: 293D335X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359861-293D335X9016B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359861-293D335X9016B2TE3
Capacitors - Tantalum Capacitors 1359861-293D335X9016B2TE3
Win Source Part Number: 1359861-293D335X9016 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 3.5Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359861-293D335X9016B2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 3.3 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 3.5Ohm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Tantalum Capacitors - 718-1143-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1143-6-ND
Tantalum Capacitors 718-1143-6-ND
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1143-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1143-1-ND
Tantalum Capacitors 718-1143-1-ND
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1143-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1143-2-ND
Tantalum Capacitors 718-1143-2-ND
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 3.3Uf 16V 3.5 Ohm 10%, 3528-21; Capacitance Vishay - 65K2863 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf 16V 3.5 Ohm 10%, 3528-21; Capacitance Vishay
65K2863
Tantalum Capacitor, 3.3Uf 16V 3.5 Ohm 10%, 3528-21; Capacitance Vishay 65K2863
TANTALUM CAPACITOR, 3.3UF 16V 3.5 OHM 10%, 3528-21; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF 16V 3.5 OHM 10%, 3528-21; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 3.3Uf, 16V, Tant, Case B Rohs Compliant Vishay - 70AH0263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 16V, Tant, Case B Rohs Compliant Vishay
70AH0263
Cap, 3.3Uf, 16V, Tant, Case B Rohs Compliant Vishay 70AH0263
CAP, 3.3UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 3.3UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 3.3Uf, 16V, Tant, Case B Rohs Compliant Vishay - 93AH0643 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 16V, Tant, Case B Rohs Compliant Vishay
93AH0643
Cap, 3.3Uf, 16V, Tant, Case B Rohs Compliant Vishay 93AH0643
CAP, 3.3UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 3.3UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 293D335X9016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X9016B2TE3
Tantalum Capacitors 293D335X9016B2TE3
CAP TANT 3.3UF 10% 16V 1411

CAP TANT 3.3UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D335X9016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D335X9016B2TE3
Capacitors - Tantalum Capacitors 293D335X9016B2TE3
CAP TANT 3.3UF 10% 16V 1411

CAP TANT 3.3UF 10% 16V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D335X9016B2TE3 1359861-293D335X9016B2TE3 718-1143-6-ND 718-1143-1-ND 65K2863 70AH0263 293D335X9016B2TE3 293D335X9016B2TE3
Product Name SMD 3.3uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf 16V 3.5 Ohm 10%, 3528-21; Capacitance Vishay Cap, 3.3Uf, 16V, Tant, Case B Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers