Vishay Intertechnology, Inc. Tantalum Capacitors 293D335X06R3B2TE3

Description
3.3µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 5.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 5.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D335X06R3B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D335X06R3B2TE3-ND
Tantalum Capacitors 293D335X06R3B2TE3-ND
3.3µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 5.5Ohm

3.3µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 5.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D335X06R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X06R3B2TE3
Tantalum Capacitors 293D335X06R3B2TE3
CAP TANT 3.3UF 20% 6.3V 1411

CAP TANT 3.3UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D335X06R3B2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D335X06R3B2TE3
Capacitors - Tantalum Capacitors 293D335X06R3B2TE3
CAP TANT 3.3UF 20% 6.3V 1411

CAP TANT 3.3UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D335X06R3B2TE3-ND 293D335X06R3B2TE3 293D335X06R3B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers