Vishay Precision Group Tantalum Capacitors 293D226X0010C2TE3

Description
Tantalum Capacitor SMD 22uF 10V 20%
Request a Quote Datasheet
Description
Tantalum Capacitor SMD 22uF 10V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2525186P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525186P
Tantalum Capacitors 2525186P
Tantalum Capacitor SMD 22uF 10V 20%

Tantalum Capacitor SMD 22uF 10V 20%

Supplier's Site
Tantalum Capacitors - 2525184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525184
Tantalum Capacitors 2525184
Tantalum Capacitor SMD 22uF 10V 20%

Tantalum Capacitor SMD 22uF 10V 20%

Supplier's Site
Tantalum Capacitors - 2525186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525186
Tantalum Capacitors 2525186
Tantalum Capacitor SMD 22uF 10V 20%

Tantalum Capacitor SMD 22uF 10V 20%

Supplier's Site
Singapore, Singapore
SMD 22uF 10V Capacitor
59-293D226X0010C2TE3
SMD 22uF 10V Capacitor 59-293D226X0010C2TE3
22uF 10V Tantalum Capacitor, 2312 Case, 1.5R ESR, SMD Product overview: 293D226X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0010C2TE3 can be used for catalog matching and distributor lookup.

22uF 10V Tantalum Capacitor, 2312 Case, 1.5R ESR, SMD Product overview: 293D226X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359803-293D226X0010C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359803-293D226X0010C2TE3
Capacitors - Tantalum Capacitors 1359803-293D226X0010C2TE3
Win Source Part Number: 1359803-293D226X0010 C2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.5Ohm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359803-293D226X0010C2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 1.5Ohm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Tantalum Capacitors - 718-1962-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1962-1-ND
Tantalum Capacitors 718-1962-1-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1962-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1962-2-ND
Tantalum Capacitors 718-1962-2-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1962-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1962-6-ND
Tantalum Capacitors 718-1962-6-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D226X0010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X0010C2TE3
Capacitors - Tantalum Capacitors 293D226X0010C2TE3
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site
Tantalum Capacitor, 22Uf 10V, 1.5 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay - 09K6202 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 10V, 1.5 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay
09K6202
Tantalum Capacitor, 22Uf 10V, 1.5 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay 09K6202
TANTALUM CAPACITOR, 22UF 10V, 1.5 OHM, 0.2, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 10V, 1.5 OHM, 0.2, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D226X0010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X0010C2TE3
Tantalum Capacitors 293D226X0010C2TE3
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X0010C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D226X0010C2TE3
Tantalum Capacitors 293D226X0010C2TE3
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2525186P 59-293D226X0010C2TE3 1359803-293D226X0010C2TE3 718-1962-1-ND 718-1962-6-ND 293D226X0010C2TE3 09K6202 293D226X0010C2TE3 293D226X0010C2TE3
Product Name Tantalum Capacitors SMD 22uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf 10V, 1.5 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details