Vishay Intertechnology, Inc. Tantalum Capacitors 293D226X0004A2TE3

Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D226X0004A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D226X0004A2TE3-ND
Tantalum Capacitors 293D226X0004A2TE3-ND
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm

22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D226X0004A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X0004A2TE3
Capacitors - Tantalum Capacitors 293D226X0004A2TE3
CAP TANT 22UF 20% 4V 1206

CAP TANT 22UF 20% 4V 1206

Supplier's Site
Tantalum Capacitors - 293D226X0004A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X0004A2TE3
Tantalum Capacitors 293D226X0004A2TE3
CAP TANT 22UF 20% 4V 1206

CAP TANT 22UF 20% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D226X0004A2TE3-ND 293D226X0004A2TE3 293D226X0004A2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers