Vishay Precision Group Capacitance Vishay 293D155X9010A2TE3.

Description
Capacitance:1.5µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes
Description
Capacitance:1.5µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 24AC1935 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
24AC1935
Capacitance Vishay 24AC1935
Capacitance:1.5µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes

Capacitance:1.5µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC1935
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details