Vishay Precision Group Tantalum Capacitor, 100Uf 6.3V 0.7 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 293D107X96R3D2TE3.

Description
TANTALUM CAPACITOR, 100UF 6.3V 0.7 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mmRoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 100UF 6.3V 0.7 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf 6.3V 0.7 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 26AC6854 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V 0.7 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
26AC6854
Tantalum Capacitor, 100Uf 6.3V 0.7 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 26AC6854
TANTALUM CAPACITOR, 100UF 6.3V 0.7 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V 0.7 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6854
Product Name Tantalum Capacitor, 100Uf 6.3V 0.7 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details