Vishay Precision Group Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay 293D106X9050E2TE3.

Description
TANTALUM CAPACITOR, 10UF 50V, 0.8 OHM, 0.1, 7343-43, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF 50V, 0.8 OHM, 0.1, 7343-43, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay - 26AC6850 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay
26AC6850
Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay 26AC6850
TANTALUM CAPACITOR, 10UF 50V, 0.8 OHM, 0.1, 7343-43, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 50V, 0.8 OHM, 0.1, 7343-43, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6850
Product Name Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers