Vishay Precision Group Tantalum Capacitor, 10Uf 16V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 293D106X9016B2TE3.

Description
TANTALUM CAPACITOR, 10UF 16V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF 16V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf 16V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 26AC6846 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
26AC6846
Tantalum Capacitor, 10Uf 16V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 26AC6846
TANTALUM CAPACITOR, 10UF 16V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6846
Product Name Tantalum Capacitor, 10Uf 16V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details