50V 10uF Tantalum Capacitor, 2917 SMD, 800mR ESR Product overview: 293D106X0050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0050E2TE3
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
CAP TANT 10UF 20% 50V 2917
TANTALUM CAPACITOR, 10UF 50V, 0.8 OHM, 0.2, 7343-43; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR TANT, 10UF 50V, 0.8 OHM, 0.2, 7343-43; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:450mA RoHS Compliant: Yes
CAP, 10UF, 50V, TANT, CASE E ROHS COMPLIANT: YES
CAP TANT 10UF 20% 50V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D106X0050E2TE3 | 718-1957-1-ND | 718-1957-6-ND | 293D106X0050E2TE3 | 99M0344 | 90AJ7672 | 293D106X0050E2TE3 |
| Product Name | SMD 50V 10uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.2, 7343-43; Capacitance Vishay | Cap, 10Uf, 50V, Tant, Case E Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |