Vishay Precision Group Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay 293D106X0035D2TE3.

Description
TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.2, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.8ohm; Series Name:293DRoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.2, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.8ohm; Series Name:293DRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay - 26AC6842 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay
26AC6842
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay 26AC6842
TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.2, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.8ohm; Series Name:293DRoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.2, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.8ohm; Series Name:293DRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6842
Product Name Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers