Vishay Intertechnology, Inc. Tantalum Capacitors 293D105X5035B2TE3

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D105X5035B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D105X5035B2TE3-ND
Tantalum Capacitors 293D105X5035B2TE3-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D105X5035B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D105X5035B2TE3
Tantalum Capacitors 293D105X5035B2TE3
CAP TANT 1UF 5% 35V 1411

CAP TANT 1UF 5% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 293D105X5035B2TE3-ND 293D105X5035B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details